EN
  • EN
  • DE

MSP430F6658IPZR

Part No MSP430F6658IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 384KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789623-MSP430F6658IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6658
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6658IPZR CAD Model

Description

Texas Instruments MSP430F6658IPZR Microcontroller

The MSP430F6658IPZR is a highly integrated microcontroller from Texas Instruments, designed for industrial and consumer applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its robust architecture, versatile peripherals, and ease of use.

Key Features:

  • Low Power Consumption: The MSP430F6658IPZR features ultra-low power consumption modes, making it ideal for battery-powered and energy-harvesting applications.
  • High-Performance CPU: Equipped with a 16-bit RISC CPU, it allows for efficient processing and fast execution of instructions, contributing to the system's overall responsiveness.
  • Memory: This microcontroller offers 512KB of Flash memory and 66KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: It includes a rich set of peripherals such as multiple timers, a 12-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and several communication interfaces including UART, SPI, and I2C.
  • Integrated LCD Controller: A built-in LCD driver supports displays for user interfaces, making it a great choice for applications with visual output requirements.
  • Package: The MSP430F6658IPZR is available in a 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The MSP430F6658IPZR is versatile and can be used in a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Home and building automation
  • Portable medical devices
  • Industrial control systems
  • Consumer electronics

Development Support:

Texas Instruments provides comprehensive development tools for the MSP430F6658IPZR, including development boards, software libraries, and the Code Composer Studio integrated development environment (IDE). This ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess