TPA6131A2YZHR Audio Amplifier by Texas Instruments
The TPA6131A2YZHR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is part of the DirectPath™ series, which is renowned for its ability to deliver excellent audio performance without the need for AC-coupling capacitors. The TPA6131A2YZHR is specifically engineered to provide a premium audio experience for a wide range of applications.
This audio amplifier is capable of driving 25mW into 16Ω headphones with a minimal supply voltage of 2.5V, which makes it an excellent choice for portable devices where power efficiency is crucial. The device operates over a wide power supply range from 2.5V to 5.5V, ensuring versatility across different power environments and making it suitable for a variety of portable audio applications including mobile phones, tablets, laptops, and portable media players.
One of the key features of the TPA6131A2YZHR is its DirectPath technology, which eliminates the need for large DC-blocking capacitors, thus saving space and cost while maintaining high audio quality. The amplifier also incorporates a high PSRR (Power Supply Rejection Ratio), which reduces the amount of power supply noise that is transferred to the audio signal, ensuring a cleaner sound output.
The TPA6131A2YZHR comes in a compact 14-pin DSBGA (Die-Size Ball Grid Array) package, which is ideal for space-constrained applications. It also features a shutdown control that allows the user to put the device in a low-power state, further conserving energy when the amplifier is not in use.
For designers and engineers looking to integrate high-quality audio into their products, the TPA6131A2YZHR offers a solution that balances performance, power efficiency, and space requirements. Texas Instruments provides detailed technical documentation, including datasheets and application notes, to support the integration of this audio amplifier into various designs.
Overall, the TPA6131A2YZHR is a testament to Texas Instruments' commitment to innovation in audio technology, offering a high-performance audio amplification solution that enhances the end-user's listening experience.