Product Overview: TPIC46L02DBRG4 from Texas Instruments
The TPIC46L02DBRG4 is a robust, high-performance power logic octal D-type latch manufactured by Texas Instruments. This integrated circuit is designed to provide a convenient interface between microprocessors or microcontrollers and the loads they control, making it an ideal choice for a wide range of industrial and automotive applications.
Key Features
- Integrated Power Transistors: The device includes eight power DMOS transistor outputs, providing built-in over-current protection.
- High-Voltage Operation: It can handle an output voltage of up to 50V, making it suitable for driving a variety of loads.
- High-Current Capability: Each output is capable of sourcing up to 150 mA, with a total device current up to 500 mA.
- Low Power Consumption: The TPIC46L02DBRG4 is designed for low power operation, reducing the overall power consumption of the system.
- Serial Data Input: The device supports serial data input, enabling easy integration with microcontrollers.
- Edge-Triggered D-Type Latches: The octal D-type latches are edge-triggered, allowing for precise control of output states.
- Output Clamp Diodes: Clamp diodes are included for inductive load transient suppression.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits.
Applications
The TPIC46L02DBRG4 is versatile and can be used in a variety of applications, including:
- Relay and solenoid drivers
- Lamp drivers
- LED display drivers
- Motor controllers
- Power management systems
Package and Quality
Packaged in a 20-pin SSOP (DBRG) with a compact footprint, the TPIC46L02DBRG4 is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.