EN
  • EN
  • DE

DP83TC814SRHARQ1

Part No DP83TC814SRHARQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER 100BASE-T1 AUTOMOTIVE / 1/1 Transceiver Full, Half Ethernet 36-VQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 100Mbps
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352588-DP83TC814SRHARQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC814SRHARQ1 CAD Model

Description

The DP83TC814SRHARQ1 from Texas Instruments is an automotive-qualified Ethernet physical layer (PHY) transceiver designed to meet the rigorous demands of in-vehicle networks. This device supports 100BASE-T1 which enables 100 Mbps speed over a single twisted-pair cable, a feature that significantly reduces connectivity costs and cabling weight in vehicles.

With its integrated diagnostic features and robustness to high interference environments found in automotive applications, the DP83TC814SRHARQ1 is an ideal solution for advanced driver-assistance systems (ADAS), infotainment, telematics, and camera applications. The PHY's low-power design and small footprint make it well-suited for the next generation of connected vehicles.

Key Features:

  • Automotive AEC-Q100 qualified: Ensures reliability and performance under the extreme temperature ranges and environmental conditions typical in automotive applications.
  • 100 Mbps operation over a single twisted pair: Reduces cabling requirements and weight, which is critical for modern vehicles.
  • Integrated diagnostics: Features like cable diagnostics and temperature monitoring help in predictive maintenance and troubleshooting.
  • Low-power operation: Essential for reducing overall vehicle power consumption, contributing to energy efficiency.
  • Small package size: The compact form factor is beneficial for space-constrained applications within vehicles.
  • Robust EMC performance: Ensures reliable operation in the presence of electromagnetic interference, which is common in the automotive environment.

Applications:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Camera Systems
  • Vehicle Networking

The DP83TC814SRHARQ1 from Texas Instruments represents a significant advancement in automotive networking technology, offering manufacturers a high-performance, cost-effective solution for a wide range of in-vehicle systems. Its robust design and advanced features ensure reliable operation in the dynamic and challenging automotive environment.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8508 $52.6572
21+ $4.8007 $100.8147
33+ $4.6507 $153.4731
45+ $4.5006 $202.5270
58+ $4.3506 $252.3348
77+ $3.9006 $300.3462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess