EN
  • EN
  • DE

K4B2G0846D-HCKO

Part No K4B2G0846D-HCKO
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1407+
Reference case FBGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 710593-K4B2G0846D-HCKO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K4B2G0846D-HCKO CAD Model

Description

The Samsung K4B2G0846D-HCKO is a high-speed, high-capacity Double Data Rate 3 (DDR3) Synchronous DRAM (SDRAM) memory component. It is designed for applications requiring substantial memory bandwidth and low latency, making it suitable for demanding computing tasks.

Applications

  • Desktop and Laptop Computers: Used as main system memory to support operating systems and applications.
  • Graphics Cards: Employed as video memory to store textures, frame buffers, and other graphical data.
  • Gaming Consoles: Functions as system memory for game execution and data storage.
  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering and data processing.
  • Embedded Systems: Integrated into various embedded applications where high memory bandwidth is required.

Features

  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to DDR2.
  • 2Gb Density: Provides a significant amount of memory capacity in a single chip.
  • 8-bit Data Width: Allows for efficient data access and transfer.
  • High-Speed Operation: Supports data transfer rates up to a certain speed, ensuring quick access to memory.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved System Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Memory Capacity: Provides ample memory space for handling large datasets and complex applications.
  • Reduced Power Consumption: Contributes to energy efficiency and longer battery life in portable devices.
  • Enhanced Graphics Capabilities: Supports high-resolution textures and complex graphical effects in gaming and multimedia applications.
  • Reliable Operation: Ensures stable and consistent performance under various operating conditions.

Additional Details

The K4B2G0846D-HCKO operates at a specific voltage, typically 1.5V, and is available in a FBGA package. The specific speed grade (e.g., 1600MHz) is also a significant factor in determining its suitability for a particular application. This DDR3 SDRAM is designed to meet the stringent requirements of modern computing systems, offering a balance of performance, capacity, and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3798 $61.3172
33+ $3.5944 $118.6152
50+ $3.4812 $174.0600
69+ $3.3691 $232.4679
89+ $3.2571 $289.8819
119+ $2.9198 $347.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess