EN
  • EN
  • DE

CL31C8R2DBNC

Part No CL31C8R2DBNC
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967942-CL31C8R2DBNC
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31C8R2DBNC CAD Model

Description

The CL31C8R2DBNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. This capacitor is primarily used for general-purpose applications, including decoupling, bypassing, and filtering in electronic circuits. Its small size and stable electrical characteristics make it suitable for use in various electronic devices where space is limited and reliable performance is necessary.

Applications:

  • Decoupling: Used to reduce noise and voltage fluctuations on power supply lines, ensuring stable operation of integrated circuits.
  • Bypassing: Bypasses high-frequency signals to ground, improving signal integrity and reducing electromagnetic interference.
  • Filtering: Used in filter circuits to attenuate unwanted frequency components from signals, enhancing signal quality.
  • Consumer Electronics: Found in smartphones, tablets, televisions, and other electronic devices for general-purpose decoupling, bypassing, and filtering.
  • Industrial Electronics: Used in industrial control systems, power supplies, and instrumentation equipment.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small physical size, making it ideal for high-density circuit boards.
  • Compact Size (1206): Allows for efficient use of board space, enabling smaller and more compact electronic designs.
  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and voltages, ensuring consistent performance.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses, improving overall circuit efficiency.
  • RoHS Compliant: Complies with environmental regulations, ensuring lead-free construction.

Benefits:

  • Effective Noise Suppression: Reduces noise and voltage fluctuations in electronic circuits, enhancing overall circuit stability and performance.
  • Stable Electrical Characteristics: Maintains consistent electrical performance over a range of operating conditions, ensuring reliability.
  • Compact Design: Facilitates the miniaturization of electronic devices by occupying minimal board space.
  • Reliable Operation: Manufactured using high-quality materials and processes, ensuring long-term reliability.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Technical Specifications: The CL31C8R2DBNC has a capacitance of 8.2 pF (picofarads). The voltage rating is typically 50V. The temperature coefficient is C0G/NP0, which indicates that the capacitance changes very little with temperature (typically within ±30 ppm/°C) over the operating temperature range of -55°C to +125°C. The case size is 1206, which corresponds to physical dimensions of 3.2mm x 1.6mm. Due to its C0G/NP0 dielectric, it has very low dielectric loss and is suitable for high-frequency applications.

In summary, the Samsung CL31C8R2DBNC is a highly reliable and stable multilayer ceramic capacitor designed for general-purpose applications, particularly where stable performance over a wide temperature range is required. Its compact size and compliance with environmental regulations make it a suitable choice for modern electronic designs.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess