Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 1.2 kHz ~ 6 kHz
Frequency - Self Resonant 1500Hz
Impedance 8 Ohms
Efficiency - dBA 77.00
Efficiency - Testing 1W/1M
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 100 mW
Power - Max 150 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Ratings Washable
Termination PC Pins
Size / Dimension 0.906" Dia (23.00mm)
Height - Seated (Max) 0.331\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547198-CVS-2308
Ultra Librarian 3D Model Ultra Librarian CVS-2308 CAD Model

You May Also Be Interested in

Soberton Inc.
SPEAKER, 91DB SENSITIVITY, 20MM / 8 Ohms General Purpose Speaker 800 mW 300 Hz ~ 6 kHz Top Oval
Need more? Email Us
ECAD model for SP-2618
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for RVA-90040-N06
DB Unlimited.
DYNAMIC SPEAKER / 8 Ohms General Purpose Speaker 1 W 700 Hz ~ 10 kHz Top Round
Need more? Email Us
ECAD model for SM280708-1
DB Unlimited.
SPEAKER 4OHM 2.5W 99DB 220HZ / 4 Ohms General Purpose Speaker 2.5 W 150 Hz ~ 20 kHz Top Round
Lowest to $8.9406
ECAD model for SM330104-1
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N03
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 83DB / 8 Ohms General Purpose Speaker 2 W 200 Hz ~ 20 kHz Top Oval, Rectangular Frame
Need more? Email Us
ECAD model for AS04008CO-R
Knowles
SPEAKER 8OHM 700MW TOP PORT 97DB / 8 Ohms General Purpose Speaker 700 mW 300 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00177
Soberton Inc.
SPEAKER 8 OHM87 DB 1.0W/1.5W 750 / 8 Ohms General Purpose Speaker 1 W 300 Hz ~ 8 kHz Top Round
Need more? Email Us
ECAD model for SP-2305W
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Need more? Email Us
ECAD model for GC0301K

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention