EN
  • EN
  • DE
  • IT

CMT-4023S-SMT-TR

Part No CMT-4023S-SMT-TR
Manufacturer Same Sky
Catalog Alarms, Buzzers, and Sirens
Description Piezo Buzzers & Audio Indicators Buzzer 4mm sq 4kHz 3V SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Same Sky
Product Transducers
Type Electromagnetic
Sound Pressure Level 70 dBA
Frequency 4 kHz
Voltage Rating 3 V
Current Rating 90 mA
Termination Style SMD/SMT
Mounting Style SMD/SMT
Dimensions 4 mm x 4 mm x 2 mm
Industrial Automation Piezo Buzzers & Audio Indicators
Height 2 mm
Length 4 mm
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Series CMT-4023S-SMT
Width 4 mm
Brand Same Sky
Height - mm 2 mm
Length - mm 4 mm
Product Type Audio Indicators & Alerts
Standard Pack Qty 3000
Subcategory Audio Devices
Width - mm 4 mm
Ultra Librarian 3D Model Ultra Librarian CMT-4023S-SMT-TR CAD Model

You May Also Be Interested in

CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $4.4689
TDK Corporation
Lowest to $6.9894
DB Unlimited.
BUZZER ELECTRO 3.6V 10X10MM SMD / Buzzers Transducer, Externally Driven Electromechanical 3.6 V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
DB Unlimited.
Need more? Email Us
TDK Corporation
Lowest to $2.0127
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
CUI Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1304 $50.8680
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7536 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess