EN
  • EN
  • DE
  • IT

GPL-39-3

Part No GPL-39-3
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP GROUND BRONZE PIPE MNT  /  Cable Clamp, Grounding Bronze Pipe Mount, Adjustable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series StructuredGround™, GPL
Package Bulk
Type Clamp, Grounding
Type Attributes U-Bolt
Mounting Type Pipe Mount, Adjustable
Material Bronze
Color Bronze
Length 4.252" (108.00mm)
Width 1.630" (41.40mm)
Height 5.000" (127.00mm)
Features Corrosion Resistant, Direct Burial
Screw Size 0.375" (9.52mm)
Base Product Number GPL-39
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Other Names -3255-GPL-39-3,07498360504
Standard Package 1
Win Source Part Number 1068391-GPL-39-3
Ultra Librarian 3D Model Ultra Librarian GPL-39-3 CAD Model

Description

The GPL-39-3 is a cable grip tie from Panduit Corp, designed for securing and managing cables and wires in various applications. These ties are commonly used in electrical installations, network cabling, and industrial environments to organize and protect cables. The GPL-39-3 cable grip tie offers a reliable and easy-to-use solution for cable management.

Applications

  • Electrical Installations: Used to secure and organize electrical wires and cables in buildings and industrial facilities.
  • Network Cabling: Used to manage and organize network cables in data centers, offices, and homes.
  • Industrial Environments: Used in industrial settings to secure cables in machinery, control panels, and other equipment.
  • Automotive Wiring: Used to bundle and secure wiring harnesses in automobiles.
  • Aerospace Applications: Used in aircraft and spacecraft to manage and secure cables and wires.

Features

  • Material: Constructed from durable nylon material.
  • Length: Specific length to accommodate various cable bundle sizes.
  • Width: Specific width for secure cable grip.
  • Tensile Strength: High tensile strength to withstand heavy loads and prevent breakage.
  • Operating Temperature: Wide operating temperature range.
  • Self-Locking Mechanism: Provides a secure and reliable grip on cables.

Benefits

  • Cable Management: Helps to organize and manage cables, preventing tangling and damage.
  • Secure Grip: Provides a secure and reliable grip on cables, ensuring long-lasting performance.
  • Easy Installation: Easy to install and use, saving time and effort.
  • Durable Construction: Constructed from high-quality materials for long-term durability.
  • Versatile Application: Suitable for a wide range of cable management applications.

Additional Details

The GPL-39-3 cable grip tie is designed to meet industry standards for performance and reliability. It provides a robust and reliable solution for cable management in various environments. The ties are available in various sizes and colors to meet different application requirements.

Technical Specifications:

Please refer to the Panduit Corp datasheet for detailed technical specifications, including dimensions, tensile strength, operating temperature, and other material properties. Ensure proper installation techniques are used for optimal performance.

You May Also Be Interested in

Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us
Panduit Corp
CBL CLEAT NATURAL SS TR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess