EN
  • EN
  • DE

CEM-1205C

Part No CEM-1205C
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr CUI Devices
Series CEM
Package Tray
Product Status Obsolete
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 5 V
Voltage Range 4 ~ 7V
Frequency 2.3kHz
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 5V, 10cm
Current - Supply 35mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Ratings Washable
Mounting Type Through Hole
Termination PC Pins
Dimension 0.472" Dia (12.00mm)
Height - Seated (Max) 0.394" (10.00mm)
Other Names Q2656415,102-1124,2266-CEM-1205C,CEM1205C,102-1124R,037-4175R,SEM1205S,SEM-1205S
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 1314328-CEM-1205C
Ultra Librarian 3D Model Ultra Librarian CEM-1205C CAD Model

Description

The CEM series magnetic buzzer from CUI Devices is a compact, through-hole mounted audio alarm solution that operates on a single tone.

  • Frequency: 2.3kHz
  • Sound Pressure Level: 85dB @ 5V and 10cm
  • Washable Rating: Yes
  • Voltage Range: 4-7V
  • Current Supply: 35mA
  • Termination: PC pins
  • Height: 10mm
  • Diameter: 12mm
  • Operating Temperature: -30°C to 70°C
  • Supplied In: Trays of 500 units
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

DB Unlimited.
BUZZER ELECTRO 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 44.45MM TH
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER PIEZO 32MM FLANGE
Need more? Email Us
Same Sky
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3V 12MM TH
Lowest to $0.7445

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess