The 0603WAF1003T5E is a chip resistor manufactured by Royal Ohm, designed for surface mount technology (SMT). This particular resistor has a resistance value of 100 kOhms (1003 indicates 100 x 10^3 Ohms).
Applications:
- High-impedance circuits
- Feedback resistors in operational amplifiers
- Voltage dividers
- Current limiting in low-current applications
- Consumer electronics
- Industrial control equipment
- Automotive electronics
Features:
- Compact 0603 package size
- Surface mount design
- Resistance value of 100 kOhms
- Stable performance
- RoHS compliant
Benefits:
- Reduces board space requirements due to small size.
- Enables efficient automated assembly processes.
- Provides reliable and consistent performance.
- Environmentally friendly due to RoHS compliance.
- Easy integration into various circuit designs.
Additional Details:
The 0603WAF1003T5E is built to the 0603 standard, meaning its dimensions are 0.06 inches in length and 0.03 inches in width. The resistive element is typically a thin film deposited on a ceramic substrate. T5E likely specifies packaging and tolerance. The typical power rating for 0603 resistors is 1/10W or 0.063W.