EN
  • EN
  • DE

61CTQ045PBF

Part No 61CTQ045PBF
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Description 61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 30 A
Case / Package TO-220AB
Element Configuration Common Cathode
Forward Current 60 A
Forward Voltage 760 mV
Lead Free Lead Free
Max Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 45 V
Max Reverse Voltage (DC) 45 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Packaging Bulk
Peak Non-Repetitive Surge Current 2.6 kA
Peak Reverse Current 1 mA
RoHS Compliant
Win Source Part Number 1209922-61CTQ045PBF
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 61CTQ045PBF CAD Model

Description

The 61CTQ045PBF is a custom electronic component from Vishay that is commonly used in various electronic devices.

  • Package: Bulk
  • Case/Package: TO-220AB
  • Forward Voltage: 760 mV
  • Peak Non-Repetitive Surge Current: 2.6 kA
  • Forward Current: 60A
  • Pins: 3
  • Average Rectified Current: 30A
  • Max Repetitive Reverse Voltage (Vrrm): 45V
  • Max Reverse Voltage (DC): 45V
  • Peak Reverse Current: 1mA
  • Supply and Demand Status: Limited
  • Lead-Free: Yes
  • ROHS Compliant: Yes
  • Min Operating Temperature: -65°C
  • Max Operating Temperature: 175°C

You May Also Be Interested in

Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess