EN
  • EN
  • DE

9A0912H401

Part No 9A0912H401
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Cooler 92
Package Box
Voltage - Rated 12VDC
Dimension Square - 92mm L x 92mm H
Width 25.00mm
Air Flow 51.2 CFM (1.43m³/min)
Static Pressure 0.177 in H2O (44.1 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, Speed Sensor (Tach)
Noise 33.0dB(A)
Power (Watts) 2.52 W
RPM 3150 RPM
Termination 3 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.222 lb (100.7 g)
Current Rating (Amps) 0.210A
Voltage Range 6 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9A0912
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1688-1344
Standard Package 28
Win Source Part Number 1215220-9A0912H401
Ultra Librarian 3D Model Ultra Librarian 9A0912H401 CAD Model

Description

The San Cooler 92 series is a set of DC Brushless Fans (BLDC) that features locked rotor protection and speed sensor (Tach). The 1215220-9A0912H401 is a product in this series and comes with 3 wire leads termination.

  • Termination: 3 Wire Leads
  • Packaging: Box
  • Ingress Protection: -
  • Supply and Demand Status: Unlimited
  • Voltage Range: 6 ~ 13.8VDC
  • Power (watts): 2.52 W
  • Lifetime @ Temperature: 40000 Hrs @ 60°C
  • Weight: 0.222 lb (100.7 g)
  • Width: 25.00mm
  • Air Flow: 51.2 CFM (1.43m³/min)
  • Static Pressure: 0.177 in H2O (44.1 Pa)
  • Bearing Type: Ball
  • Fan Type: Tube Axial
  • Noise: 33.0dB(A)
  • RPM: 3150 RPM
  • Frame and Blade Material: Plastic
  • Operating Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
  • ECCN: EAR99
  • Current Rating (amps): 0.210A
  • HTSUS code: 8414.59.6590
  • Other Names: 1688-1344
  • Approval Agencies: CSA, TUV, UL

You May Also Be Interested in

Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5472 $70.1888
9+ $14.3978 $129.5802
13+ $13.9479 $181.3227
18+ $13.4979 $242.9622
23+ $13.0480 $300.1040
30+ $11.6982 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess