EN
  • EN
  • DE

TFZV9.1B

Part No TFZV9.1B
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1266885-TFZV9.1B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFZV9.1B CAD Model

Description

The TFZV9.1B is a Zener diode designed for voltage regulation and transient voltage suppression applications. It provides a stable voltage reference and protects circuits from voltage spikes. It is commonly used in various electronic devices for overvoltage protection and voltage clamping.

Applications:

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by overvoltage transients.
  • Voltage Clamping: Clamps the voltage to a predetermined level to prevent damage from voltage spikes.
  • Power Supplies: Implemented in power supply circuits for voltage regulation and protection.
  • Signal Conditioning: Used in signal conditioning circuits for voltage level shifting and protection.

Features:

  • Zener Voltage: Provides a Zener voltage of 9.1V.
  • Small Package: Available in a small surface-mount package, saving space on the PCB.
  • Low Reverse Leakage Current: Offers low reverse leakage current, ensuring efficient operation.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against transients.

Benefits:

  • Stable Voltage Reference: Provides a stable and reliable voltage reference for various applications.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package size facilitates the design of compact electronic devices.
  • Improved Circuit Reliability: Enhances the reliability of electronic circuits by providing voltage regulation and protection.

Additional Details:

The TFZV9.1B's electrical characteristics, such as Zener voltage (VZ), Zener current (IZ), and reverse leakage current (IR), are important parameters for circuit design. Refer to the manufacturer's datasheet for detailed specifications and operating conditions. Ensure that the power dissipation is within the specified limits to prevent device failure. Proper series resistance should be chosen to limit the current through the Zener diode to prevent overheating and damage. The datasheet also specifies the device's temperature coefficient, which is important for applications where the operating temperature varies significantly. Proper PCB layout techniques should be used to minimize inductance and improve transient response.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Lowest to $50.4238
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess