EN
  • EN
  • DE

MAX3238IPWRQ1

Part No MAX3238IPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5V MULTICHANNEL RS-232 LINE DRIVER RECEIVER WITH 15-kV ESD(HBM) PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1213107-MAX3238IPWRQ1
Manufacturer Homepage www.ti.com
Family Name MAX3238-Q1
Introduction Date January 01, 1995
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3238IPWRQ1 CAD Model

Description

Product Overview: MAX3238IPWRQ1 from Texas Instruments

The MAX3238IPWRQ1 is a high-quality, automotive-grade integrated circuit from Texas Instruments, designed for reliable serial communication in demanding environments. This particular product is part of the MAX3238E series, which are 3-V to 5.5-V multichannel RS-232 line drivers/receivers with ±15-kV IEC ESD protection. The MAX3238IPWRQ1 is specifically tailored for automotive applications, meeting the stringent requirements of the automotive industry, including extended temperature ranges and enhanced durability.

Key Features

  • Electrostatic Discharge Protection: The device features a robust ±15-kV IEC ESD protection, ensuring that the product can withstand electrostatic discharges without suffering damage, making it ideal for use in environments where ESD events are common.
  • Wide Operating Voltage Range: With an operating voltage range of 3 V to 5.5 V, the MAX3238IPWRQ1 offers flexibility in power supply design and compatibility with a variety of automotive power systems.
  • Multiple Channels: It includes five drivers and three receivers, supporting multichannel communication and enabling the connection of multiple peripherals through a single device.
  • Low Power Consumption: The device operates in a low-power shutdown mode, which significantly reduces power consumption when not in active use, contributing to energy efficiency in automotive systems.
  • High Data Rate: Capable of achieving data rates up to 250 kbps, the MAX3238IPWRQ1 is suitable for applications requiring fast data transmission.
  • Automotive Qualification: Qualified for automotive applications, this device complies with the AEC-Q100 standards, ensuring reliability and performance under harsh conditions.

Applications

The MAX3238IPWRQ1 is ideal for various automotive applications that require robust and reliable serial communication. Common uses include:

  • GPS navigation systems
  • Diagnostic interfaces
  • Telematics
  • Infotainment systems

This product is available in a TSSOP package, which is suitable for space-constrained applications. Its integration into automotive systems is facilitated by its compatibility with industry-standard serial communication protocols, making the MAX3238IPWRQ1 a versatile and essential component for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess