EN
  • EN
  • DE

SML-H10TB

Part No SML-H10TB
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838222-SML-H10TB
Ultra Librarian 3D Model Ultra Librarian SML-H10TB CAD Model

Description

The SML-H10TB is a surface-mount LED manufactured by Rohm Semiconductor. This LED is designed for various applications requiring a small, efficient, and reliable light source. It is commonly used in indicator and backlighting applications.

Applications:

  • Status indicators in electronic devices
  • Backlighting for LCD screens and keypads
  • Indicator lights in industrial equipment
  • Automotive lighting (e.g., dashboard indicators)
  • Medical device indicators

Features:

  • Compact SMD (Surface Mount Device) package
  • High luminous intensity
  • Wide viewing angle
  • Long operating life
  • Low power consumption
  • RoHS compliant

Benefits:

  • Space-saving design for integration into small devices.
  • Bright and clear indication for improved user experience.
  • Wide viewing angle ensures visibility from different perspectives.
  • Long operating life reduces maintenance costs.
  • Low power consumption contributes to energy efficiency.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

Detailed technical specifications for the SML-H10TB, such as forward voltage, luminous intensity, and peak wavelength, can be found in the official Rohm Semiconductor datasheet. Typically, these LEDs exhibit a forward voltage in the range of 1.8 to 2.2V, with luminous intensity varying based on the specific color and binning. The SMD package is designed for automated assembly, making it suitable for high-volume manufacturing. Proper soldering techniques and thermal management are crucial for ensuring optimal performance and reliability. It is imperative to consult the datasheet for precise electrical, optical, and thermal characteristics, as well as application guidelines.

The SML-H10TB is supplied on tape and reel for easy handling with pick-and-place equipment. It is designed to be compatible with standard reflow soldering processes. Designers should always refer to the latest datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW PLCC
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 860NM SIDE VIEW SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM SIDE VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM TOP VIEW PLCC
Lowest to $0.6489
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC
Lowest to $0.4086
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM SIDE VIEW SMD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess