The LTST-C193KSKT is a surface-mount, top-view red LED manufactured by Lite-On Inc. This LED is designed for a variety of indicator and display applications where a bright and reliable light source is needed. Its compact size and robust design make it suitable for both consumer and industrial applications.
Applications
- Indicator lights
- Backlighting for LCDs
- Consumer electronics
- Industrial equipment
- Automotive lighting
- Panel indicators
Features
- High brightness
- Surface mount technology (SMT)
- Compact size
- Red color emission
- Top-view package
Benefits
- Easy integration into automated assembly processes
- Space-saving design for high-density boards
- Clear and visible indication
- Long lifespan and reliable performance
- Energy efficient
Technical Specifications
The LTST-C193KSKT has a typical forward voltage of approximately 2.0V and a forward current of 20mA. Its luminous intensity typically ranges from 8 to 12 mcd. The peak wavelength for its red emission is around 635 nm, providing a clear and easily visible light. The viewing angle is typically 130 degrees, allowing for wide-angle visibility. The LED is housed in a compact 0603 package. It is designed to operate within a temperature range of -40°C to +85°C, ensuring stable performance across different operating environments. The product is RoHS compliant, aligning with environmental regulations.
This LED is ideal for applications requiring a bright, reliable, and space-efficient indicator light. Its robust design ensures long-term performance, making it a dependable component for various electronic devices.