EN
  • EN
  • DE

RSB5.6SMT2R

Part No RSB5.6SMT2R
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case SOD923
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 756165-RSB5.6SMT2R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSB5.6SMT2R CAD Model

Description

The RSB5.6SMT2R is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide voltage regulation and overvoltage protection in various electronic circuits. It maintains a stable voltage across its terminals when operated in the reverse breakdown region. The RSB5.6SMT2R is commonly used in voltage clamping circuits, surge protection devices, and reference voltage generators. This Zener diode is available in a small surface-mount package.

Applications:

  • Voltage Regulation: Providing a stable voltage reference in power supplies and voltage regulators.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Voltage Clamping: Limiting the voltage across a circuit or component to a safe level.
  • Reference Voltage Generation: Creating a precise voltage reference for analog circuits and data converters.
  • Transient Voltage Suppression: Suppressing transient voltage spikes in automotive and industrial applications.

Features:

  • Precise Zener Voltage: Provides a stable and accurate Zener voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface-Mount Package: Allows for easy integration into automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference.
  • Enhanced System Protection: Protects sensitive components from overvoltage conditions.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Reduced System Size: Compact surface-mount package allows for smaller and more compact designs.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details:

The RSB5.6SMT2R typically requires only a current-limiting resistor to protect the diode from excessive current. The datasheet provides detailed information on the Zener voltage, dynamic impedance, and other electrical characteristics. The device is commonly used in conjunction with other protective components, such as fuses and transient voltage suppressors (TVS), to provide comprehensive overvoltage protection. The surface-mount package facilitates automated assembly and reduces manufacturing costs. The RSB5.6SMT2R is a versatile and reliable Zener diode suitable for a wide range of voltage regulation and overvoltage protection applications.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Lowest to $50.4238
Nordic Semiconductors
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess