EN
  • EN
  • DE

MAX96706GTJ/V+

Part No MAX96706GTJ/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 14-Bit GMSL Deserializer with Coax or STP Cable Input | IC DESERIALIZER GMSL 1.5GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Input Type CML
Output Type CML
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX96706
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1215420-MAX96706GTJ/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX96706GTJ/V+ CAD Model

Description

Maxim Integrated's MAX96706GTJ/V+ High-Bandwidth GMSL Serializer

The MAX96706GTJ/V+ is a cutting-edge serializer from Maxim Integrated, designed to deliver exceptional performance and reliability for automotive and industrial video applications. This advanced GMSL (Gigabit Multimedia Serial Link) serializer is engineered to meet the stringent requirements of high-speed data transmission and robust communication in challenging environments.

With its ability to serialize 12-bit pixel data into a high-speed serialized interface, the MAX96706GTJ/V+ is ideal for applications requiring the transmission of high-resolution video data over coaxial or shielded twisted-pair cables. The device supports up to 1.5 Gbps high-bandwidth data transfer, ensuring that even the most demanding video streams are transmitted with precision and without loss of quality.

The MAX96706GTJ/V+ boasts an array of features designed to enhance performance and ease of use. It includes automatic adaptation to cable length, spread spectrum capability for EMI reduction, and full-duplex communication via an embedded control channel. These features enable the serializer to maintain signal integrity over long cable distances, reduce the risk of electromagnetic interference in sensitive applications, and allow for the simultaneous transmission of control data alongside video streams.

Compatibility with a wide range of video input formats, including RGB, YUV, and raw sensor data, makes this serializer highly versatile and suitable for a variety of camera applications. Additionally, the MAX96706GTJ/V+ comes equipped with safety mechanisms such as CRC (Cyclic Redundancy Check) error detection and programmable scrambling to ensure data integrity and security.

Designed with automotive applications in mind, the MAX96706GTJ/V+ operates over the -40°C to +105°C temperature range and is housed in a compact, 32-pin TQFN package. This makes it an excellent choice for in-vehicle systems, such as advanced driver-assistance systems (ADAS), where space is at a premium and environmental conditions can be extreme.

Overall, Maxim Integrated's MAX96706GTJ/V+ serializer represents a robust, high-performance solution for any application requiring the reliable transmission of high-definition video data over long distances with minimal interference and maximum data security.

You May Also Be Interested in

Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2071 $50.4852
26+ $3.9357 $102.3282
40+ $3.8000 $152.0000
57+ $3.5286 $201.1302
74+ $3.3929 $251.0746
93+ $3.2572 $302.9196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess