EN
  • EN
  • DE

RPM960-H14E3A

Part No RPM960-H14E3A
Manufacturer Rohm Semiconductor
Catalog IrDA Transceiver Modules
Description MODULE IRDA 1152KBPS 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Data Rate 115.2kbs (SIR)
Supply Voltage 2.4 V to 3.6 V
Idle Current, Typ @ 25°C 440μA
Orientation Side View
Temperature Range - Operating -25°C to 85°C
Size 8.00mm x 2.90mm x 2.40mm
Standards IrDA 1.3
Win Source Part Number 131906-RPM960-H14E3A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPM960-H14E3A CAD Model

Description

The RPM960-H14E3A is an infrared receiver module manufactured by Rohm Semiconductor. It is designed to receive and demodulate infrared signals from remote control devices, converting them into electrical signals that can be processed by a microcontroller or other digital circuits. These modules are typically used in consumer electronics and other applications where remote control functionality is required.

Applications

  • Television sets and set-top boxes
  • DVD and Blu-ray players
  • Audio equipment (receivers, amplifiers)
  • Air conditioners and other home appliances
  • Remote-controlled toys and robots
  • Lighting control systems

Features

  • Compact package design
  • High sensitivity and long reception range
  • Excellent immunity to ambient light and noise
  • Built-in preamplifier and automatic gain control (AGC)
  • Carrier frequency: 37.9 kHz
  • Supply voltage: 4.5V to 5.5V

Benefits

  • Provides reliable infrared remote control reception
  • Simplifies receiver circuit design
  • Reduces the size and cost of remote control receiver circuits
  • Ensures stable performance under various operating conditions
  • Low power consumption

Additional Details

The RPM960-H14E3A integrates a PIN photodiode, a preamplifier, and a demodulation circuit into a single package. The AGC circuit automatically adjusts the receiver's sensitivity to maintain a stable output signal even with variations in the received infrared signal strength. The module is designed to reject noise from ambient light sources, such as fluorescent lights and sunlight. It has a peak sensitivity wavelength of 940nm. The output is active low, meaning it pulls low when an IR signal is detected. It is designed for a supply current of approximately 0.7mA. It is RoHS compliant.

You May Also Be Interested in

Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Lite-On Inc.
IRDA MOD TXRX 115.2KBPS
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7713 $59.0852
10+ $12.1206 $121.2060
15+ $11.7417 $176.1255
21+ $11.3629 $238.6209
27+ $10.9841 $296.5707
36+ $9.8475 $354.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess