EN
  • EN
  • DE

AD8108ASTZ

Part No AD8108ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Number of Channels 1
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 325MHz
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 759506-AD8108ASTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8108
Introduction Date November 14, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8108ASTZ CAD Model

Description

Analog Devices AD8108ASTZ: High-Performance Video Multiplexer

The AD8108ASTZ is a state-of-the-art video multiplexer from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to cater to the demanding requirements of video signal routing in security systems, multimedia applications, and video-on-demand services.

Encased in a compact 64-lead LQFP (Low-profile Quad Flat Package), the AD8108ASTZ offers 8 inputs to 4 outputs of high-speed video switching capability. It is capable of handling a wide range of video signals, including composite, S-Video, component, and RGB, making it an extremely versatile solution for various video processing applications.

One of the key features of the AD8108ASTZ is its high bandwidth of 325 MHz, which ensures that video signals are transmitted with minimal distortion and loss of quality, even at high resolutions. This is particularly important in applications where maintaining signal integrity is critical, such as in professional video editing or broadcasting.

The device also boasts excellent video specifications with low crosstalk and high isolation between channels, which prevents interference and preserves the clarity and integrity of each video stream. Additionally, the AD8108ASTZ supports gain flatness across the full video bandwidth, ensuring consistent picture quality across different frequencies.

With a flexible programming interface, the AD8108ASTZ can be easily controlled via digital signals. It allows for simple integration into existing systems with minimal additional components required. The device also features an on-chip high-speed output buffer, which can drive heavy loads without the need for external drivers.

Overall, the Analog Devices AD8108ASTZ is a robust and reliable choice for those seeking a high-performance video multiplexer. Its combination of bandwidth, video quality, and ease of use make it an ideal component for video distribution systems, video conferencing, and other multimedia applications where multiple video inputs and outputs are required.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8553 $76.8553
2+ $74.4536 $148.9072
3+ $72.0519 $216.1557
4+ $69.6502 $278.6008
5+ $62.4450 $312.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,508 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess