EN
  • EN
  • DE

RPI-1031Z1

Part No RPI-1031Z1
Manufacturer Rohm Semiconductor
Catalog Motion Sensors - Tilt Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Motion Sensors - Tilt Switches
Win Source Part Number 183871-RPI-1031Z1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-1031Z1 CAD Model

Description

The RPI-1031Z1 is an infrared photodiode manufactured by Rohm Semiconductor. It is designed for applications requiring the detection of infrared light, and is commonly used in devices such as remote controls, light barriers, and optical sensors.

Applications:

  • Remote control systems
  • Light barriers
  • Optical switches
  • Encoders
  • Optical sensors for industrial automation
  • Proximity sensors

Features:

  • High sensitivity to infrared light
  • Fast response time
  • Compact size
  • Low dark current
  • Wide viewing angle

Benefits:

  • Accurate and reliable detection of infrared signals
  • High-speed operation for real-time applications
  • Space-saving design
  • Minimal noise interference
  • Versatile application due to broad angular sensitivity

Additional Details:

The RPI-1031Z1 photodiode operates by converting incident infrared light into an electrical current. The magnitude of the generated current is proportional to the intensity of the infrared light, thus allowing the device to function as a reliable sensor. Advanced semiconductor materials and precise manufacturing techniques ensure high-performance characteristics. The suffix 'Z1' often indicates specific variations in parameters or packaging compared to standard models.

Key specifications for the RPI-1031Z1 include its spectral sensitivity range, responsivity, dark current, and capacitance. The spectral sensitivity range identifies the optimal wavelengths of light for the photodiode's operation. Responsivity is a measure of the efficiency of light-to-current conversion. Dark current represents the leakage current in the absence of light and should be minimal. Capacitance influences the device's response time. Detailed technical specifications and application guidelines are typically provided in the manufacturer's datasheet for proper implementation.

You May Also Be Interested in

NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Panasonic
TIP (AHF2) SWITCH
Lowest to $3.5239
Rohm Semiconductor
Lowest to $155.2967
E-Switch
SWITCH TILT SPST
Need more? Email Us
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $155.2955
Rohm Semiconductor
Lowest to $16.1931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess