EN
  • EN
  • DE

RPI-1030

Part No RPI-1030
Manufacturer Rohm Semiconductor
Catalog Motion Sensors - Tilt Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Motion Sensors - Tilt Switches
Win Source Part Number 183868-RPI-1030
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPI-1030 CAD Model

Description

The RPI-1030 is an infrared photodiode manufactured by Rohm Semiconductor. It is designed for applications requiring the detection of infrared light, such as remote controls, light barriers, and optical sensors.

Applications:

  • Remote control systems
  • Light barriers
  • Optical switches
  • Encoders
  • Optical sensors for industrial automation
  • Proximity sensors

Features:

  • High sensitivity to infrared light
  • Fast response time
  • Compact size
  • Low dark current
  • Wide viewing angle

Benefits:

  • Accurate and reliable detection of infrared signals
  • High-speed operation for real-time applications
  • Space-saving design
  • Minimal noise interference
  • Versatile application due to broad angular sensitivity

Additional Details:

The RPI-1030 photodiode operates by converting incident infrared light into an electrical current. The magnitude of the generated current is proportional to the intensity of the infrared light, allowing it to function as a sensor. Its construction utilizes advanced semiconductor materials and precise manufacturing techniques to achieve its high-performance characteristics. This allows for reliable detection in various environments.

Key specifications for the RPI-1030 include its spectral sensitivity range, responsivity, dark current, and capacitance. The spectral sensitivity range indicates the wavelengths of light to which the photodiode is most sensitive. Responsivity defines the amount of current generated per unit of light intensity. Dark current is the current that flows through the photodiode in the absence of light. Capacitance of the photodiode affects its response time. Consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance.

You May Also Be Interested in

Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $5.8858
Rohm Semiconductor
Lowest to $0.9679
Rohm Semiconductor
Lowest to $0.2486
Rohm Semiconductor
Lowest to $36.8699
Sharp Microelectronics
SENSOR TILT 2PHASE 20MA TH /
Need more? Email Us
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
NKK Switches
SENSOR TILT SWITCH PCB ADAPTER
Need more? Email Us
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.2955 $155.2955
2+ $150.1200 $300.2400
3+ $134.5898 $403.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess