EN
  • EN
  • DE

AHF22

Part No AHF22
Manufacturer Panasonic
Catalog Motion Sensors - Tilt Switches
Description SENSOR TILT 25-60DEG TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Active
Operating Angle 25° to 60°
Mounting Through Hole, Horizontal
Temperature Range - Operating -20°C to 80°C
Dimension PCB Mount
Win Source Part Number 078004-AHF22
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AHF22 CAD Model

Description

AHF22

The AHF22 provides advanced performance for electronic systems that require high-frequency applications. Recognized for its superior conductivity and low thermal resistance.

  • Applications:
    • High-frequency data communication
    • RF signal processing
    • Telecommunication equipment
  • Features and Benefits:
    • High conductivity for efficient signal transmission
    • Low thermal resistance for enhanced performance
    • Durable construction for extended use
  • Additional Details:
    • Frequency Range: Up to 3 GHz
    • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.9794
Rohm Semiconductor
Lowest to $0.9679
Panasonic
TIP (AHF2) SWITCH
Lowest to $3.5239
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Omron
SWITCH TILT MICRO 1MA SMD
Lowest to $3.2640
Sharp Microelectronics
SENSOR TILT 2PHASE 20MA TH /
Need more? Email Us
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205
Rohm Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8858 $58.8580
24+ $4.8294 $115.9056
38+ $4.6784 $177.7792
52+ $4.5276 $235.4352
66+ $4.3767 $288.8622
89+ $3.9239 $349.2271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,764 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess