EN
  • EN
  • DE

DSBA1H

Part No DSBA1H
Manufacturer NKK Switches
Catalog Motion Sensors - Tilt Switches
Description SENSOR TILT SW 30-60DEG 20MA TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Angle ±30° ~ ±60°
Output Type NPN
Mounting Type Through Hole, Right Angle
Temperature Range - Operating -25°C ~ 80°C
Voltage - Supply 5V
Current - Output 20mA
Case / Package PCB Mount
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564100-DSBA1H
Ultra Librarian 3D Model Ultra Librarian DSBA1H CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH TILT MICRO 1MA SMD
Lowest to $3.2640
E-Switch
SWITCH TILT SPST
Need more? Email Us
Omron
Need more? Email Us
Rohm Semiconductor
Lowest to $0.9679
Panasonic
TIP (AHF2) SWITCH
Lowest to $3.5239
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590
Rohm Semiconductor
IC DETECTOR 4DIRECTION 940NM SMD
Lowest to $0.6537
Rohm Semiconductor
Lowest to $155.2967
Rohm Semiconductor
Lowest to $16.1931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess