EN
  • EN
  • DE

AHF23

Part No AHF23
Manufacturer Panasonic
Catalog Motion Sensors - Tilt Switches
Description TIP (AHF2) SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Active
Operating Angle 25° to 60°
Output Type NPN
Mounting Through Hole
Temperature Range - Operating -20°C to 80°C
Supply Voltage - Operating 5V
Dimension 4-DIP Module
Win Source Part Number 198964-AHF23
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AHF23 CAD Model

Description

AHF23

With its innovative thermal management system, the AHF23 is ideal for environments that demand rapid heat dissipation and stability. Perfect for demanding industrial applications.

  • Applications:
    • Heatsink applications
    • Thermal management systems
    • Industrial electronics
  • Features and Benefits:
    • Innovative thermal management
    • Wide operational temperature range
    • Reliable in high-demand environments
  • Additional Details:
    • Operational Temperature: -20°C to 100°C
    • Enhanced thermal conductivity

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $5.8858
Rohm Semiconductor
IC DETECTOR 4DIRECTION 940NM SMD
Lowest to $0.6537
Panasonic
TIP (AHF2) SWITCH
Lowest to $3.5239
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023
Rohm Semiconductor
Lowest to $155.2967
Rohm Semiconductor
Lowest to $0.2486
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Rohm Semiconductor
Lowest to $155.2955

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5239 $59.9063
40+ $2.8910 $115.6400
62+ $2.8009 $173.6558
86+ $2.7108 $233.1288
111+ $2.6207 $290.8977
148+ $2.3493 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess