EN
  • EN
  • DE

DSA01

Part No DSA01
Manufacturer NKK Switches
Catalog Motion Sensors - Tilt Switches
Description SENSOR TILT SWITCH PCB ADAPTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Angle ON: 10° ~ 170°, OFF: 190° ~ 350°
Mounting Type PCB Adapter
Temperature Range - Operating -10°C ~ 70°C
Case / Package Cylinder
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564102-DSA01
Ultra Librarian 3D Model Ultra Librarian DSA01 CAD Model

Description

N

You May Also Be Interested in

E-Switch
SWITCH TILT SPST
Need more? Email Us
Rohm Semiconductor
Lowest to $0.9679
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023
Rohm Semiconductor
IC DETECTOR 4DIRECTION 940NM SMD
Lowest to $0.6537
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Panasonic
TIP (AHF2) SWITCH
Lowest to $3.5239
Rohm Semiconductor
Lowest to $155.2955
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess