EN
  • EN
  • DE

RMW150N03FUBTB

Part No RMW150N03FUBTB
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183524-RMW150N03FUBTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RMW150N03FUBTB CAD Model

Description

The RMW150N03FUBTB is a 30V, N-channel power MOSFET from Rohm Semiconductor. It is designed to provide high efficiency and low on-resistance for switching applications. Rohm utilizes advanced trench gate technology in this MOSFET to minimize conduction and switching losses, making it suitable for various power management circuits. This device is typically housed in a compact surface-mount package for efficient thermal management and space utilization.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses and improves overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling higher frequency operation.
  • Trench Gate Structure: Enhances switching performance and reduces gate drive requirements.
  • Compact Package: Enables high-density board mounting and efficient thermal dissipation.
  • 30V Drain-Source Voltage (Vds): Suitable for low-voltage power management applications.
  • N-Channel MOSFET: Offers a versatile and widely used configuration.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge contribute to higher energy efficiency.
  • Reduced Heat Generation: Lower power losses result in reduced heat, improving reliability and thermal management.
  • Faster Switching Speeds: Enhanced switching performance allows for high-frequency operation.
  • Smaller Footprint: Compact package facilitates integration into space-constrained applications.
  • Improved Reliability: Robust design ensures consistent performance under various operating conditions.

Additional Details:

The RMW150N03FUBTB has a maximum drain-source voltage (Vds) of 30V. The continuous drain current (Id) capability is application and thermal condition dependent and should be verified with the datasheet. The on-resistance (Rds(on)) is very low, minimizing conduction losses. The gate-source threshold voltage (Vgs(th)) is designed for easy gate driving. The total gate charge (Qg) is low to reduce switching losses. The device comes in a surface-mount package optimized for thermal performance. This MOSFET is frequently used in synchronous rectification, load switching, and power management functions in battery-powered devices, power adapters, and industrial equipment. Consult the specific datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,015 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess