EN
  • EN
  • DE

SC16C852LIET,151

Part No SC16C852LIET,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DL 1.8V W/FIFO 36-TFBGA / UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935285388151,SC16C852LIET-S,SC16C852LIET-S
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260704-SC16C852LIET,151
Ultra Librarian 3D Model Ultra Librarian SC16C852LIET,151 CAD Model

Description

Product Overview: SC16C852LIET,151 - NXP

The SC16C852LIET,151 is a state-of-the-art dual universal asynchronous receiver-transmitter (DUART) integrated circuit, engineered by NXP Semiconductors. This versatile component is designed to facilitate efficient serial communication in a wide range of embedded systems. The SC16C852LIET,151 is an ideal solution for applications that require high-speed data transfer, reliable performance, and advanced features.

Key Features

  • Enhanced Functionality: The SC16C852LIET,151 extends the capabilities of standard UARTs with additional features such as a 128-byte FIFO, automatic hardware and software flow control, and support for IrDA SIR, ensuring smooth and flexible operation.
  • Dual Channel Operation: With two independent UART channels, this device can manage multiple serial data streams simultaneously, making it highly efficient for complex tasks.
  • High Baud Rates: It supports baud rates up to 5 Mbps, enabling high-speed communication that is essential for modern applications.
  • Flexible Voltage Range: Operating at a voltage range of 2.3V to 3.6V, the SC16C852LIET,151 is suited for low-power applications and is compatible with a variety of logic levels.
  • Robust Interface Options: The chip includes a full modem interface with modem control signals, making it versatile for a multitude of serial applications.

Applications

The SC16C852LIET,151 is adept at handling serial communications in many environments. It is particularly useful in industrial control systems, point-of-sale terminals, and networking equipment. Its high-speed capabilities also make it suitable for data-intensive applications such as telecommunications infrastructure and advanced computing systems.

Package and Quality

Packaged in a compact 48-LQFP (Low-Profile Quad Flat Package), the SC16C852LIET,151 is designed for space-constrained applications. The product adheres to NXP's commitment to quality and reliability, ensuring that it meets the rigorous standards required for industrial and commercial use.

In summary, the SC16C852LIET,151 from NXP is a robust and feature-rich DUART that delivers superior performance for a multitude of serial communication tasks. Its dual-channel operation, high-speed data transfer, and advanced functionalities make it a top choice for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess