EN
  • EN
  • DE

PI3V314BE

Part No PI3V314BE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 4X1 40BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 3
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 2.5V, 3.3V
-3db Bandwidth 375MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-BQSOP
Win Source Part Number 045778-PI3V314BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3V314BE CAD Model

Description

Product Overview: PI3V314BE from Diodes Incorporated

The PI3V314BE is a high-performance, 4-channel, 2:1 multiplexer/demultiplexer switch component from Diodes Incorporated, designed to cater to the needs of modern, high-speed signal switching applications. This versatile integrated circuit is specifically engineered to function seamlessly with various signal types, including LVCMOS, LVTTL, as well as high-speed data lines, making it an ideal solution for a wide range of electronic devices and systems.

Key Features and Benefits

  • High Bandwidth: The PI3V314BE offers a broad bandwidth that ensures minimal signal degradation, providing a reliable pathway for high-speed data.
  • Low Crosstalk: Crosstalk between channels is significantly reduced, which is crucial for maintaining signal integrity in complex electronic systems.
  • Low On-Resistance: The switch features a low on-resistance, which minimizes insertion loss and ensures efficient signal transmission.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2.3V to 3.6V, offering versatility in different power environments.
  • ESD Protection: Integrated ESD protection circuitry guards the device against electrostatic discharges, enhancing its durability and lifespan.
  • Packaging: Available in a green TSSOP-16 package, the PI3V314BE is both space-efficient and environmentally friendly.

Applications

The PI3V314BE switch is suitable for a multitude of applications, such as:

  • High-speed data acquisition systems
  • Signal routing in networking equipment
  • Audio and video switching
  • Server and storage systems
  • Telecommunications infrastructure

With its robust design and ability to handle high-speed signals, the PI3V314BE from Diodes Incorporated is a top choice for designers and engineers looking to enhance the performance and reliability of their electronic systems. Its compact form factor, combined with its operational efficiency, makes it a valuable addition to any project requiring precise signal management.

Environmental and Quality Standards

Diodes Incorporated ensures that the PI3V314BE meets strict quality standards and environmental regulations. The device is compliant with RoHS directives, reflecting the company's commitment to environmental sustainability and the production of safe, high-quality electronic components.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6694 $60.6858
17+ $7.1136 $120.9312
26+ $6.8919 $179.1894
35+ $6.6690 $233.4150
45+ $6.4472 $290.1240
60+ $5.7796 $346.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess