EN
  • EN
  • DE

RB060L-50TE25

Part No RB060L-50TE25
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182359-RB060L-50TE25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB060L-50TE25 CAD Model

Description

The RB060L-50TE25 is a Schottky barrier diode manufactured by Rohm Semiconductor, designed for high-speed switching and rectification purposes. This diode is known for its low forward voltage drop and is frequently used in applications where efficiency is critical. The 'TE25' likely indicates tape and reel packaging optimized for automated assembly processes.

Applications

  • DC-DC converters
  • Reverse polarity protection circuits
  • Switching mode power supplies
  • High-frequency rectification
  • LED lighting circuits

Features

  • Low forward voltage drop (Vf)
  • Fast switching speed
  • Small surface mount package
  • High surge current capability
  • RoHS compliant

Benefits

  • Enhanced energy efficiency in power conversion applications due to low Vf.
  • Improved protection against reverse polarity damage.
  • Reduced switching losses in high-frequency circuits.
  • Space-saving design allows for use in compact electronic devices.
  • Environmentally friendly due to adherence to RoHS standards.

Additional Details

The RB060L-50TE25 has a maximum repetitive peak reverse voltage (VRRM) of 50V and a maximum average forward current (IF(AV)) of 0.6A. The low forward voltage drop contributes to minimizing power dissipation and improving efficiency. The fast switching speed makes it suitable for high-frequency applications. The surface mount package allows for easy integration into PCB designs. The high surge current capability enhances the device's robustness, providing protection against voltage spikes.

Typical applications include power supplies for consumer electronics, lighting systems, and automotive applications. Rohm Semiconductor's commitment to high-quality manufacturing ensures reliable performance. The RB060L-50TE25's characteristics make it well-suited for various applications requiring efficient power rectification. The 'TE25' designation often signifies tape and reel packaging designed for automated pick-and-place assembly, which simplifies manufacturing processes and reduces assembly costs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess