Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Transistor General Purpose PNP, P-Channel 12V, 30V 2.5A, 2A Surface Mount TSMT8
Manufacturer Rohm Semiconductor
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount
Package 8-SMD, Flat Lead
Case / Package TSMT8
Family Name QS8F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890633-QS8F2TCR
Ultra Librarian 3D Model Ultra Librarian QS8F2TCR CAD Model

Description

The QS8F2TCR, manufactured by Rohm Semiconductor, is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for load switching and power management applications. It is characterized by its low on-resistance and is optimized for use in battery-powered devices and other portable applications.

Applications:

  • Load Switches
  • Power Management in Portable Devices
  • DC-DC Converters
  • High-Efficiency Switching Circuits
  • Battery Protection Circuits

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Surface Mount Package (SMT)
  • Logic Level Drive
  • Fast Switching Speed
  • RoHS Compliant

Benefits:

  • Efficient Power Switching: Low RDS(on) minimizes power loss and heat generation.
  • Compact Design: Small SMT package saves board space.
  • Simplified Interface: Logic level drive enables direct connection to microcontrollers.
  • Fast Response: Quick switching speed improves efficiency in switching applications.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The QS8F2TCR is available in a small surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance. It's important to refer to the Rohm Semiconductor datasheet for comprehensive specifications. This N-channel MOSFET is well-suited for applications that require efficient power switching and minimal footprint.

You May Also Be Interested in

NXP / Nexperia
IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5002K
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Lowest to $12.5156
ECAD model for PMD9050D,115
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Need more? Email Us
ECAD model for PMD9010D,115
Diodes Incorporated
TRANSISTOR ARRAY U-DFN2020-6 T&R / 25V PNP LOW SAT TRANSISTOR WITH N-CHANNEL MOSFET
Need more? Email Us
ECAD model for DTM3A25P20NFDB-7
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
ECAD model for ALD910023SAL
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
ECAD model for ALD910025SAL
NXP / Nexperia
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5003K
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
ECAD model for LMN200B01-7
Nexperia USA Inc.
IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Lowest to $0.3240
ECAD model for PMD3001D,115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention