EN
  • EN
  • DE

PMD3001D,115

Part No PMD3001D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Transistor Type NPN, PNP (Emitter Coupled)
Applications MOSFET Driver
Voltage Rating DC 40V
Current Rating 1A
Mounting SMD
Package SC-74, SOT-457
Manufacturer Package 6-TSOP
Win Source Part Number 792424-PMD3001D,115
Popularity Medium
Supply and Demand Status Limited
Family Name PMD3001D
Introduction Date September 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PMD3001D,115 CAD Model

Description

The PMD3001D,115 NPN and PNP transistor is manufactured by Nexperia USA Inc.

  • Application: MOSFET Driver
  • Current Rating: 1A
  • Voltage Rating: 40V
  • Package: 6-TSOP
  • Mounting: SMD
  • Compliance: Halogen-free
  • ECCN: EAR99
  • Estimated EOL Date: 2027

You May Also Be Interested in

ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
STMicroelectronics
HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Lowest to $6.3687
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,820 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess