EN
  • EN
  • DE

ALD910023SAL

Part No ALD910023SAL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - Special Purpose
Description MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr Advanced Linear Devices Inc.
Series SAB™
Package Tube
Transistor Type 2 N-Channel (Dual)
Applications Supercapacitor Auto Balancing
Voltage - Rated 10.6V
Current Rating (Amps) 80mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ALD910023
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
California Prop 65 Warning Information
Win Source Part Number 1338158-ALD910023SAL
Ultra Librarian 3D Model Ultra Librarian ALD910023SAL CAD Model

Description

The ALD910023SAL is a dual N-Channel transistor from the SAB™ series.

  • Voltage Rating: 10.6V
  • Package: 8-SOIC
  • Application: Supercapacitor Auto Balancing
  • Package Supply: Tube
  • Standard Package: 50
  • Current Rating: 80mA
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.21.0095
  • Base Product Number: ALD910023
  • Manufacturer: Advanced Linear Devices Inc.
  • Warning: California Prop 65

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Multi-chip Device Silicon PNP Epitaxial Transistor , Field Effect Transistor Silicon N Channel MOS Type
Lowest to $0.1964
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess