EN
  • EN
  • DE

LMN200B01-7

Part No LMN200B01-7
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type PNP Pre-Biased, N-Channel Pre-Biased
Applications Load Switch
Voltage - Rated 50V PNP, 60V N-Channel
Current Rating (Amps) 200mA PNP, 115mA N-Channel
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Part Number Series LMN200
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808176-LMN200B01-7
Ultra Librarian 3D Model Ultra Librarian LMN200B01-7 CAD Model

Description

Product Overview: LMN200B01-7

The LMN200B01-7 is a cutting-edge, high-performance product from Diodes Incorporated, designed to cater to a wide range of applications in the electronics industry. This versatile component is known for its reliability and efficiency, making it a preferred choice for engineers and designers alike.

Key Features

  • High Precision: The LMN200B01-7 is engineered to deliver precise performance, ensuring that it meets the stringent requirements of the most demanding applications.
  • Durability: Crafted with high-quality materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficient: With energy conservation in mind, the LMN200B01-7 operates with minimal power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Compact Form Factor: Its small footprint allows for seamless integration into various electronic assemblies without compromising on space or functionality.

Applications

The LMN200B01-7 is ideally suited for a broad spectrum of applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Consumer Electronics
  • Industrial Control Units

Technical Specifications

Below are some of the technical specifications that highlight the performance capabilities of the LMN200B01-7:

Parameter Specification
Package Type SOT-23
Operating Temperature Range -55°C to +150°C
Output Current Up to 200mA
Voltage Rating Varies by application

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The LMN200B01-7 is rigorously tested and validated to meet international standards, ensuring customers receive a product that is both reliable and high-performing.

For detailed product information, datasheets, and support, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
STMicroelectronics
TRANS ESBT 1700V 4A TO247-4LHV / Transistor Gate Driver NPN - Emitter Switched Bipolar 1700V (1.7kV) 4A Through Hole TO-247-4L HV
Lowest to $27.8572
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP DBL 45V 100MA SOT-143B
Lowest to $0.3519
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0601
Infineon Technologies
Lowest to $0.4492
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess