Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN, PNP
Applications MOSFET Driver
Voltage Rating 45V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 004391-PMD9050D,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMD9050D,115 CAD Model

Description

The PMD9050D,115 is a state-of-the-art power management integrated circuit (PMIC) developed by NXP Semiconductors. This advanced component is designed to cater to a wide array of applications, ensuring efficient power management within electronic systems.

Key Features

  • Multiple Output Channels: The PMD9050D,115 features several output channels, which can be programmed to support different voltage levels, making it versatile for various power requirements within a system.
  • High Efficiency: This PMIC is engineered to provide high efficiency, which is crucial for minimizing power loss and heat generation, thereby extending the battery life of portable devices.
  • Small Footprint: The compact design of the PMD9050D,115 allows for its integration into space-constrained applications without sacrificing performance or functionality.
  • Advanced Power Control: With its sophisticated control mechanisms, the device can manage power sequencing, voltage scaling, and power-saving modes to optimize power consumption across various operational states.

Applications

The versatility of the PMD9050D,115 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile and wearable devices
  • Smart home automation systems
  • Portable medical equipment
  • Internet of Things (IoT) devices

Technical Specifications

With its robust technical specifications, the PMD9050D,115 is designed to meet the rigorous demands of modern electronic devices:

  • Input Voltage Range: Optimized for battery-powered applications
  • Multiple Regulated Outputs: Supports various core, memory, and I/O voltages
  • Package Type: Delivered in a compact package suitable for high-density PCB layouts
  • Operating Temperature Range: Ensures reliability across a wide range of environmental conditions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMD9050D,115 is no exception. It is manufactured to the highest standards, ensuring that it meets the needs of even the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
30 V P-channel MOSFET with pre-biased NPN transistor
Lowest to $0.0863
ECAD model for PMC85XP
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.5743
ECAD model for EMC3DXV5T1
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
ECAD model for ALD810022SCL
NXP / Nexperia
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5003K
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
ECAD model for ALD810019SCLI
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
ECAD model for BCV62,235
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
ECAD model for ALD810025SCL
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
ECAD model for BCV61,235
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
ECAD model for DMB53D0UDW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.5156 $75.0936
13+ $10.2698 $133.5074
20+ $9.9491 $198.9820
27+ $9.6283 $259.9641
35+ $9.3074 $325.7590
47+ $8.3438 $392.1586
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention