The DTZTT1110B is a dual NPN pre-biased transistor manufactured by Rohm Semiconductor. It integrates two NPN transistors with built-in bias resistors in a single package. This configuration simplifies circuit design by reducing the number of external components needed, making it ideal for applications requiring compact and efficient solutions.
Applications
- Switching circuits
- Inverter applications
- Digital logic circuits
- Driver stages
- General purpose amplification
Features
- Dual NPN transistors with integrated bias resistors
- Reduces external component count
- Simplifies circuit design
- Compact SOT-363 package
- RoHS compliant
Benefits
- Space saving on PCB
- Lower BOM cost
- Easy circuit implementation
- Improved reliability
- Reduced design time
Additional Details
The DTZTT1110B features two NPN transistors, each with a base resistor (R1) of 1 kΩ and a R1/R2 resistor ratio of 1. This integrated resistor network simplifies biasing and reduces the need for external components. The collector-emitter voltage (VCEO) is rated at 50V, and the collector current (IC) is 100mA. The device comes in a small SOT-363 surface mount package, making it suitable for high-density PCB layouts. The pre-biased configuration also ensures that the transistors are appropriately biased for switching or amplification, minimizing the need for complex calculations and adjustments.
This dual transistor is suitable for a wide range of applications including portable devices, consumer electronics, and industrial control systems. Its integrated design and efficient performance make it a valuable component in modern electronic circuits where space and cost are critical considerations.