EN
  • EN
  • DE

AT22V10L15DM

Part No AT22V10L15DM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230863-AT22V10L15DM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10L15DM CAD Model

Description

Microchip Technology's AT22V10L-15DM is a versatile and high-performance programmable logic device (PLD) that offers designers a flexible and efficient solution for implementing custom logic designs. This device is part of the well-known Atmel SPLD family and is designed to meet the needs of a wide range of applications across various industries.

Key Features

  • High-Speed Performance: The AT22V10L-15DM operates with a propagation delay of 15ns, ensuring quick response times for critical applications.
  • Programmable Logic: With 10 logic macrocells, this device allows for the implementation of complex combinational and sequential logic functions, providing designers with the flexibility to tailor the device to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, this PLD is ideal for battery-operated and power-sensitive applications.
  • Electrically Erasable: The device is electrically erasable and reprogrammable, enabling quick design iterations and updates without the need for costly and time-consuming hardware changes.
  • Wide Operating Voltage Range: It accommodates a wide operating voltage range, allowing for seamless integration into various system designs.

Applications

The AT22V10L-15DM is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Custom ASIC replacements

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the AT22V10L-15DM is no exception. It is manufactured under stringent quality control standards, ensuring that each device meets Microchip's high-quality benchmarks. This commitment to quality makes the AT22V10L-15DM a reliable choice for designers looking to incorporate a robust programmable logic solution into their products.

Conclusion

With its combination of high-speed performance, programmable flexibility, low power consumption, and electrically erasable features, Microchip Technology's AT22V10L-15DM stands out as a superior choice for designers in need of a high-quality, adaptable PLD. Whether for automotive, industrial, telecommunications, or consumer electronics, the AT22V10L-15DM is engineered to deliver optimal performance and reliability.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Qualcomm
Lowest to $7.9791
Diodes Incorporated
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess