EN
  • EN
  • DE

DTC113ZUAFRAT106

Part No DTC113ZUAFRAT106
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Description Trans, NPN, Auto, 1K/10K, SOT-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage 50 V
Number of Pins 3
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 970622-DTC113ZUAFRAT106
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC113ZUAFRAT106 CAD Model

Description

The DTC113ZUAFRAT106 is a digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. It integrates a transistor with built-in resistors to simplify circuit design and reduce the overall component count. This NPN transistor is designed for switching applications. The integrated resistors create a built-in bias network, which eliminates the need for external resistors.

Applications

  • Digital circuit switching
  • Inverter circuits
  • Driver circuits
  • Load switches
  • General-purpose switching

Features

  • Built-in bias resistors (R1 = 1kΩ, R2 = Open)
  • NPN Transistor
  • Low input current
  • Surface Mount Device (SMD) package
  • Halogen-free

Benefits

  • Reduced component count
  • Simplified circuit design
  • Lower assembly costs
  • Minimized board space
  • Improved circuit performance

The DTC113ZUAFRAT106 offers a convenient solution for switching applications. The ZU designation indicates the specific resistor values and configuration. The integrated resistors ensure a stable bias and eliminate manual resistor selection. Its surface mount package enables high-density PCB mounting. This transistor is tailored for low input current operation, suiting battery-powered applications. The resistor values are R1 = 1kΩ, and R2 is open (no resistor). This provides a specific biasing configuration for defined switching behavior.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess