EN
  • EN
  • DE

DTA113ZUAFRAT106

Part No DTA113ZUAFRAT106
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Description Trans Digital BJT PNP 50V 100mA Automotive 3-Pin UMT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage -50 V
Number of Pins 3
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 1113137-DTA113ZUAFRAT106
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTA113ZUAFRAT106 CAD Model

Description

The DTA113ZUAFRAT106 is a digital transistor (also known as a Bias Resistor Transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and bias resistors into a single package, simplifying circuit design and reducing component count. This device is designed for general-purpose switching applications.

Applications

  • General-Purpose Switching
  • Inverter Circuits
  • Interface Circuits
  • Driver Circuits
  • Digital Logic Circuits

Features

  • Built-in Bias Resistors: Simplifies circuit design and reduces component count.
  • NPN Transistor: Common transistor type for various applications.
  • Low Input Current: Requires minimal current to activate the transistor.
  • Small Package Size: Space-saving design for high-density applications.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Simplified Circuit Design: Reduces the number of external components required.
  • Reduced Board Space: Compact size allows for higher component density.
  • Improved Reliability: Integrated design enhances reliability.
  • Lower System Cost: Reduced component count lowers overall system cost.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The DTA113ZUAFRAT106 digital transistor typically includes two resistors: one connected between the base and the supply voltage, and another connected between the base and ground. These resistors provide a built-in bias, eliminating the need for external biasing components. The transistor is typically housed in a small surface mount package. The manufacturer's datasheet provides detailed information on the transistor's electrical characteristics, switching speeds, and thermal performance. It's important to consult the datasheet to ensure proper application and handling of the transistor. This transistor is frequently used in digital circuits for switching and amplification purposes.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,465+ $0.0395 $57.8675
3,560+ $0.0325 $115.7000
5,515+ $0.0314 $173.1710
7,580+ $0.0305 $231.1900
9,805+ $0.0295 $289.2475
13,160+ $0.0263 $346.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess