EN
  • EN
  • DE

DA113

Part No DA113
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23SC-
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 752855-DA113
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DA113 CAD Model

Description

The DA113 is a silicon epitaxial planar type Darlington transistor manufactured by Rohm Semiconductor. This device is designed for amplifier and high-speed switching applications. It features high current amplification and is commonly used in circuits requiring a high gain and moderate current handling capacity.

Applications:

  • Amplifier Circuits: Used in audio and signal amplifiers to boost signal strength.
  • Switching Circuits: Suitable for high-speed switching applications in various electronic systems.
  • Relay Drivers: Used to drive relays in various control circuits.
  • Motor Drivers: Employed in low-power motor control applications.
  • General Purpose Amplification: Used in various amplification stages in electronic circuits.

Features:

  • High Current Amplification (hFE): Provides significant current gain for signal amplification.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • High Collector Current: Capable of handling moderate collector current.
  • Compact Package: Available in a small package for space-saving designs.
  • Epitaxial Planar Construction: Ensures high reliability and performance.

Benefits:

  • Simplified Circuit Design: High gain reduces the need for multiple amplification stages.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Reliable Operation: Robust design ensures reliable operation in various environments.
  • Compact Size: Small package allows for high-density circuit designs.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching needs.

Additional Details:

The DA113 typically comes in a through-hole package, such as a TO-92 or similar. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation. It is essential to consult the Rohm Semiconductor datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess