EN
  • EN
  • DE

74LS06

Part No 74LS06
Manufacturer System Logic Semiconductor
Catalog Hard To Find
Description Hex Inverted Buffers with Open-Collector Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer System Logic Semiconductor
Win Source Part Number 1132422-74LS06
Manufacturer Homepage www.slsemicon.co.kr/e_index.htm
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 74LS06 CAD Model

Description

The 74LS06 is a member of the 74LS series of integrated circuits, specifically a hex inverter buffer with open-collector outputs. Manufactured by System Logic Semiconductor, this TTL (Transistor-Transistor Logic) device contains six independent inverters. The open-collector outputs allow the device to be used in applications requiring wired-OR logic or interfacing with different voltage levels.

Applications:

  • Logic Inversion
  • LED Driving
  • Relay Driving
  • Wired-OR Logic
  • Interfacing with Higher Voltage Systems
  • Simple Digital Circuits

Features:

  • Hex Inverter: Contains six independent inverters
  • Open-Collector Outputs: Allows wired-OR logic and interfacing with different voltage levels
  • Low Power Schottky (LS) Technology: Provides low power consumption and improved speed compared to standard TTL
  • Operating Voltage: 5V
  • Fan-Out: High fan-out capability
  • Operating Temperature: 0°C to +70°C (Commercial)

Benefits:

  • Versatile Logic Inversion: Provides six independent inverters for general-purpose logic applications.
  • Flexible Output Configuration: Open-collector outputs enable wired-OR logic and voltage level shifting.
  • Low Power Consumption: Reduces power consumption compared to standard TTL devices.
  • Easy to Use: Simple and well-defined functionality makes it easy to integrate into digital circuits.
  • Wide Availability: Commonly available and widely used in various electronic projects.

The 74LS06 is a versatile and reliable hex inverter buffer with open-collector outputs, suitable for a wide range of digital logic applications. Its open-collector outputs provide flexibility in system design, allowing it to be used in wired-OR logic configurations and for interfacing with different voltage levels. The low power consumption and ease of use make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess