EN
  • EN
  • DE

93LC66A

Part No 93LC66A
Manufacturer Microchip Technology
Catalog Hard To Find
Description 4K 2.5V Microwire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134265-93LC66A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC66A CAD Model

Description

Product Overview: 93LC66A EEPROM by Microchip Technology

The 93LC66A is a high-performance, 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device produced by the renowned manufacturer Microchip Technology. This device is designed to deliver a flexible, non-volatile storage solution for applications that require data retention through power cycles, making it an ideal component for a wide range of electronic systems.

Key Features

  • Memory Size: The 93LC66A offers 4K bits of memory, organized as either 256 x 16-bit or 512 x 8-bit, which can be selected through the ORG pin. This allows designers to choose the most appropriate data width for their application needs.
  • Interface: It communicates via a simple, three-wire serial interface that is compatible with most microcontrollers, making it easy to integrate into a variety of systems without requiring complex interfacing.
  • Operating Voltage: The device operates over a wide voltage range of 2.5V to 5.5V, accommodating various power supply levels and ensuring compatibility with both 5V and 3.3V logic levels.
  • Low-Power Consumption: Designed with power efficiency in mind, the 93LC66A features low-power consumption in both active and standby modes, making it suitable for battery-operated and power-sensitive applications.
  • Write Protection: It includes write protection mechanisms such as hardware write-protect pin and write-enable instructions, which safeguard the memory contents against inadvertent changes.
  • Endurance: The EEPROM is capable of withstanding a minimum of 1,000,000 write cycles, ensuring long-term reliability and data stability.
  • Data Retention: It boasts a data retention period of over 200 years, providing a dependable storage solution over extensive periods.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The versatility of the 93LC66A makes it an excellent choice for various applications, including but not limited to:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Data storage devices
  • Portable electronics

With its robust feature set, the 93LC66A from Microchip Technology offers designers a reliable and flexible non-volatile memory solution that can be easily incorporated into a multitude of electronic products.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9489 $59.2335
36+ $3.2398 $116.6328
56+ $3.1393 $175.8008
77+ $3.0377 $233.9029
99+ $2.9360 $290.6640
132+ $2.6322 $347.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess