Products specifications

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Applications Audio
Voltage - Supply, Analog 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package VQFN040-V6060
Base Product Number BU94501
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864973-BU94501AMUV-E2
Ultra Librarian 3D Model Ultra Librarian BU94501AMUV-E2 CAD Model

Description

The BU94501AMUV-E2 is an interface integrated circuit (IC) designed for audio applications.

  • Manufacturer: Rohm Semiconductor
  • Product Name: BU94501AMUV-E2
  • IC Category: Interface integrated circuit (IC)
  • Application: Audio applications
  • Category: Encoder, decoder, and converter
  • Voltage Supply Range: 3V to 3.6V
  • Mounting Type: Surface mount
  • Package Type: 40-VFQFN Exposed Pad
  • Status: Currently not recommended for new designs

You May Also Be Interested in

Rohm Semiconductor
IC ENCOD COLOR TV SGNL VQFP48 TR
Lowest to $6.4733
ECAD model for BH7240AKV-E2
Renesas Electronics America
IC VIDEO DECODER 8-IN-1 144-TQFP
Lowest to $149.7710
ECAD model for TW6869-TA1-CRH
NXP / Nexperia
IC AUD/VID ENCODER MPEG 208-SQFP
Need more? Email Us
ECAD model for SAA6752HS/V103,557
Texas Instruments
IC VIDEO DECODER 48BGA
Lowest to $17.5074
ECAD model for TVP5151ZQCR
Texas Instruments
NTSC/PAL Digital Video Decoder With Macrovision Detection
Lowest to $28.1053
ECAD model for TVP5040CPFP
Rochester Electronics
COLOR SIGNAL DECODER
Lowest to $17.1364
ECAD model for TVP5158IPNPRQ1
Rohm Semiconductor
Lowest to $4.0037
ECAD model for BU9459KV
Texas Instruments
With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Lowest to $33.6114
ECAD model for TVP5158IPNPQ1
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
ECAD model for SAA7105E/V1/G,518

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8633 $59.4532
10+ $12.1956 $121.9560
15+ $11.8144 $177.2160
20+ $11.4334 $228.6680
26+ $11.0523 $287.3598
34+ $9.9089 $336.9026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,888 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention