Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr IXYS
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number IX4428
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 876050-IX4428NTR
Ultra Librarian 3D Model Ultra Librarian IX4428NTR CAD Model

Description

The IX4428NTR is an integrated circuit power management gate driver designed for driving N-Channel and P-Channel MOSFETs in low-side configurations.

  • Channels: Independent channels
  • Input Types: Inverting and non-inverting
  • Peak Output Current (Source): 1.5A
  • Peak Output Current (Sink): 1.5A
  • Rise Time: 10ns
  • Fall Time: 8ns
  • Voltage Supply Range: 4.5V to 30V
  • Mounting: Surface mountable
  • Package: 8-SOIC

You May Also Be Interested in

Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4468YWM-TR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $0.8589
ECAD model for 2ED2103S06FXUMA1
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Intersil Corporation
High Speed, Single Channel, Power MOSFET Driver
Lowest to $8.4548
ECAD model for EL7104CN
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9160 $50.3800
135+ $0.7516 $101.4660
210+ $0.7281 $152.9010
285+ $0.7046 $200.8110
370+ $0.6811 $252.0070
495+ $0.6107 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,125 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention