EN
  • EN
  • DE

MC145011P

Part No MC145011P
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description Photoelectric Smoke Detector IC with I/O For Line-Powered Applications | IC SMOKE DETECT PHOTOELEC 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Supply Current 12μA
Temperature Range - Operating -10°C ~ 60°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MC145011
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1217748-MC145011P
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC145011P CAD Model

Description

The MC145011P is a sophisticated photoelectric smoke detector IC from NXP Semiconductors. This integrated circuit is designed to offer advanced features for smoke detection systems, ensuring high reliability and performance. The MC145011P is particularly well-suited for residential and commercial smoke alarms where accurate and timely detection of smoke is critical for safety.

Key Features

  • Low-Voltage Operation: The MC145011P operates at a low voltage, making it ideal for battery-powered applications. It ensures long battery life and stable operation over the voltage range.
  • Ionization Chamber Sensing: This IC is compatible with ionization-type smoke detectors, which are highly effective in detecting fast-flaming fires that produce little visible smoke.
  • Alarm Memory: The device features an alarm memory function, which latches the alarm condition, allowing users to identify the initiating alarm after the smoke has dissipated.
  • Interconnect Capability: It can be interconnected with other smoke detectors to create a network, where if one unit detects smoke, all interconnected alarms will sound.
  • Guard Timer: The guard timer feature ensures that the sensor checks for a valid alarm condition before triggering, reducing false alarms.
  • Test Mode Functionality: The MC145011P includes a test mode that allows users to verify the functionality of the smoke detector, ensuring it is in proper working order.

Applications

The MC145011P is an ideal choice for a wide range of applications where reliable smoke detection is required. It is commonly used in:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Fire alarm systems
  • Emergency evacuation devices

Technical Specifications

With its advanced technical specifications, the MC145011P provides excellent sensitivity and response time. The IC is housed in a DIP-16 package, making it easy to integrate into various designs. It works within a specified temperature range and complies with the necessary industry standards for safety and performance.

For designers and engineers looking for a reliable smoke detection solution, the MC145011P from NXP Semiconductors offers the perfect blend of performance, reliability, and innovative features to meet the stringent requirements of smoke detection and alarm systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess