Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Capacitance - Input 3000pF
Supply Voltage - Operating 4.5 V to 12 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOP
Win Source Part Number 010847-BA8274F-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA8274F-E2 CAD Model

Description

Product Overview:

The BA8274F-E2 operational amplifier is known for its superior bandwidth and precision, making it a preferred choice in advanced electronic designs.

Applications:

  • Medical Devices
  • Wireless Communication
  • Precision Instrumentation
  • Analog-to-Digital Converters

Features and Benefits:

  • Extended Bandwidth: Accommodates high-frequency applications.
  • High Gain Accuracy: Ensures precision in signal amplification.
  • Robust Design: Provides reliability in various environmental conditions.

With its focus on precision and reliability, the BA8274F-E2 is invaluable in settings requiring meticulous signal management.

You May Also Be Interested in

Diodes Incorporated
Lowest to $3.0128
ECAD model for PI3EQX1002BZLE
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.6722
ECAD model for TUSB544RNQR
Diodes Incorporated
IC REPEATER I2C LEVEL TRAN 8MSOP
Lowest to $0.5324
ECAD model for PI6ULS5V9617AUE
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE
Texas Instruments
IC MULTIPLEXER 1CH 48TSSOP
Lowest to $6.0948
ECAD model for SN65MLVD128DGGR
Texas Instruments
IC REDRIVER 2CH 400MBPS 16TSSOP
Lowest to $4.1682
ECAD model for SN65LVDS1050PWR
Texas Instruments
IC MULTIPLEXER 1CH 38TSSOP / LVDS Repeater 400Mbps 0.454V 38-Pin TSSOP T/R
Lowest to $13.7895
ECAD model for SN65LVDS108DBTR
Diodes Incorporated
IC REDRIVER USB 3.0 1CH 20TQFN
Lowest to $3.8865
ECAD model for PI3EQX7741AIZDEX
NXP / Nexperia
Simple 2-wire bus buffer
Need more? Email Us
ECAD model for PCA9605DP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8888 $53.3280
140+ $0.7293 $102.1020
215+ $0.7065 $151.8975
295+ $0.6837 $201.6915
380+ $0.6609 $251.1420
510+ $0.5925 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,491 pieces
MOQ: 60 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention