EN
  • EN
  • DE

PI3EQX7741AIZDEX

Part No PI3EQX7741AIZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 125mA
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number PI3EQX7741
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848529-PI3EQX7741AIZDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX7741AIZDEX CAD Model

Description

The PI3EQX7741AIZDEX is a cutting-edge signal ReDriver designed by Diodes Incorporated, tailored specifically for enhancing signal quality across high-speed interfaces. This advanced ReDriver is part of Diodes Incorporated's portfolio of signal integrity products, aimed at providing solutions for the challenges faced in maintaining signal integrity in fast data communication environments.

Key Features

  • Interface Support: The device is compatible with high-speed interfaces, including USB 3.1 Gen 1, providing end-to-end signal conditioning support to maintain signal integrity over long PCB traces and cables.
  • Programmable Equalization: It features programmable equalization levels, enabling it to compensate for various lengths and types of data paths, thus ensuring optimal signal quality.
  • Output De-Emphasis: The PI3EQX7741AIZDEX offers programmable output de-emphasis to counteract signal attenuation, particularly in high-frequency transmission.
  • Low Power Consumption: The device is designed for energy efficiency with low power consumption, making it ideal for power-sensitive applications.
  • High Data Rate: It supports data rates up to 10 Gbps, catering to the needs of high-speed data transfer and communication protocols.
  • Small Form Factor: The ReDriver comes in a compact package, allowing for easy integration into space-constrained applications without compromising performance.

Applications

The PI3EQX7741AIZDEX is well-suited for a wide array of applications that require high-speed data transfer and signal integrity. It is commonly used in:

  • Desktop and Laptop Computers
  • Server and Networking Equipment
  • Consumer Electronics
  • High-Performance Computing Platforms
  • Data Storage and Transfer Devices

Product Summary

The PI3EQX7741AIZDEX from Diodes Incorporated represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for designers looking to improve signal quality in high-speed digital applications. With its advanced features and robust design, this ReDriver is set to play a pivotal role in enabling the next generation of electronic devices to communicate faster and more reliably than ever before.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
Lowest to $2.6898

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4701 $52.0515
36+ $2.8473 $102.5028
55+ $2.7583 $151.7065
75+ $2.6693 $200.1975
97+ $2.5804 $250.2988
130+ $2.3134 $300.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess