EN
  • EN
  • DE

BA8271F

Part No BA8271F
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012466-BA8271F
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA8271F CAD Model

Description

The BA8271F is a single-channel H-bridge driver IC manufactured by Rohm Semiconductor. It is designed for driving small DC motors and other inductive loads. This driver features built-in protection circuits and is ideal for applications requiring efficient and reliable motor control.

Applications:

  • Toy Motors: Used in various toy applications for controlling small DC motors that provide movement.
  • Camera Lens Actuators: Integrated into camera modules for driving lens actuators used in focusing and zoom functions.
  • Small Appliances: Employed in small appliances such as electric toothbrushes and shavers for motor control.
  • Robotics: Used in small robots for controlling motor movement.
  • Portable Devices: Found in portable devices requiring small DC motor control, such as barcode scanners.

Features:

  • Single-Channel H-Bridge Driver: Drives a single DC motor or inductive load.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to protect the IC and the load.
  • Wide Operating Voltage Range: Operates from a wide voltage range, typically from 2.5V to 16V.
  • Small Package: Available in a compact package such as an 8-pin SOP, saving board space.
  • PWM Control: Supports PWM (Pulse Width Modulation) control for precise speed and torque control.
  • Shoot-Through Current Protection: Prevents shoot-through current during switching.

Benefits:

  • Efficient Motor Control: Provides efficient and reliable motor control with low saturation voltage and PWM control.
  • Robust Protection: Protects the IC and the load from damage with built-in protection circuits.
  • Compact Size: Saves valuable board space with its small package.
  • Easy to Use: Simplifies motor control with its single-channel H-bridge design.
  • Wide Operating Voltage Range: Accommodates a variety of power supply voltages.

Additional Details:

The BA8271F operates with logic-level inputs, making it easy to interface with microcontrollers and other digital devices. The overcurrent protection circuit limits the output current to a safe level, preventing damage to the driver and the motor. The thermal shutdown circuit disables the driver when the junction temperature exceeds a safe limit, protecting the IC from overheating. It is generally surface mount.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess