The BA5947FM is a motor driver IC designed and manufactured by Rohm Semiconductor. It is specifically designed to drive brush motors and is suitable for a variety of applications requiring precise motor control. This IC integrates multiple functions to simplify the design and implementation of motor control circuits.
Applications
- Office Automation Equipment: Used in printers, scanners, and other office devices to control paper feed motors and other actuators.
- Consumer Electronics: Found in DVD players, Blu-ray players, and other audio-visual equipment for controlling disc drive motors.
- Automotive Applications: Employed in automotive accessories such as power windows, door locks, and seat adjusters.
- Industrial Equipment: Used in small-scale industrial machinery and robotics for precise motor control.
- Gaming Devices: Controls vibration motors and other actuators in gaming consoles and controllers.
Features
- H-Bridge Driver: Provides an H-bridge configuration for bidirectional motor control.
- Built-In Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to protect the IC and the motor.
- Low Saturation Voltage: Minimizes power loss and improves efficiency.
- Brake Function: Allows for dynamic braking of the motor.
- Forward/Reverse Control: Facilitates easy control of the motor's direction.
- Compact Package: Available in a small surface-mount package for space-saving designs.
Benefits
- Enhanced Reliability: Integrated protection circuits ensure robust operation and prevent damage from common fault conditions.
- Improved Efficiency: Low saturation voltage reduces power dissipation, leading to longer battery life in portable applications.
- Simplified Design: Integrated functions reduce the need for external components, simplifying circuit design and reducing PCB space.
- Precise Motor Control: Enables accurate and responsive control of motor speed and direction.
- Cost-Effective Solution: Offers a cost-efficient solution for motor control applications.
Additional Details
The BA5947FM typically operates with a supply voltage range of 2.5V to 15V. The maximum output current is typically around 1A. The standby current consumption is very low, making it suitable for battery-powered applications. It's commonly available in surface-mount packages such as SOP-8 or similar small outline packages. The specific control logic and input signal requirements will depend on the application circuit and configuration.